Amphenol Corporation RF Coaxial Panel Mount Connector 132150

Description
SMA Straight Jack Round Post 50 Ohm 4-Hole Flange
Request a Quote Datasheet
Description
SMA Straight Jack Round Post 50 Ohm 4-Hole Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - 132150 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
132150
RF Coaxial Panel Mount Connector 132150
SMA Straight Jack Round Post 50 Ohm 4-Hole Flange

SMA Straight Jack Round Post 50 Ohm 4-Hole Flange

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX2077-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2077-ND
Coaxial Connector (RF) Assemblies ACX2077-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
SMA Connector - 132150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132150
SMA Connector 132150
SMA Straight Jack 50 Ohm 4-Hole Flange

SMA Straight Jack 50 Ohm 4-Hole Flange

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132150
RF & Microwave 132150
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 132150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132150
RF Connectors / Coaxial Connectors 132150
RF Connectors / Coaxial Connectors SMA 4 HOLE FLANGE JK BLUNT POST GOLD

RF Connectors / Coaxial Connectors SMA 4 HOLE FLANGE JK BLUNT POST GOLD

Buy Now Datasheet
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 89K6832 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
89K6832
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 89K6832
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 132150 ACX2077-ND 132150 132150 89K6832
Product Name RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies SMA Connector RF Connectors / Coaxial Connectors Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack
Termination Round Post Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2177794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NC3-MG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details