Amphenol RF RF Coaxial Cable Mount Connector 132251

Description
SMA Straight Solder Jack for .047 Semi-Rigid 50 Ohm Bulkhead
Request a Quote Datasheet
Description
SMA Straight Solder Jack for .047 Semi-Rigid 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 132251 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132251
RF Coaxial Cable Mount Connector 132251
SMA Straight Solder Jack for .047 Semi-Rigid 50 Ohm Bulkhead

SMA Straight Solder Jack for .047 Semi-Rigid 50 Ohm Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF3484-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3484-ND
Coaxial Connector (RF) Assemblies ARF3484-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
132251
RF & Microwave 132251
RF Component

RF Component

Buy Now
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf - 99H5097 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
99H5097
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf 99H5097
CONNECTOR, SMA, JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, SMA, JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132251 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132251
RF Connectors / Coaxial Connectors 132251
RF Connectors / Coaxial Connectors SMA BULKHEAD CABLE JACK .047

RF Connectors / Coaxial Connectors SMA BULKHEAD CABLE JACK .047

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132251 ARF3484-ND 132251 99H5097 132251
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF & Microwave Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Bulkhead Jack Straight
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051660-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCS-MG-141-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details