Amphenol Corporation SMA Connector 132361

Description
SMA Terminator Jack 50 Ohm
Request a Quote Datasheet
Description
SMA Terminator Jack 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132361 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132361
SMA Connector 132361
SMA Terminator Jack 50 Ohm

SMA Terminator Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132361
RF & Microwave 132361
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
132361
Connectors 132361
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Terminators - ACX1252-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
ACX1252-ND
Coaxial Connector (RF) Terminators ACX1252-ND
Terminator Coax Connector Jack, Female Socket SMA 50 Ohms

Terminator Coax Connector Jack, Female Socket SMA 50 Ohms

Buy Now Datasheet
connector accessory,rf coaxial,sma 50 ohm terminating jack,for use on sma plugs - 70031959 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector accessory,rf coaxial,sma 50 ohm terminating jack,for use on sma plugs
70031959
connector accessory,rf coaxial,sma 50 ohm terminating jack,for use on sma plugs 70031959
connector accessory,rf coaxial,sma 50 ohm terminating jack,for use on sma plugs

connector accessory,rf coaxial,sma 50 ohm terminating jack,for use on sma plugs

Supplier's Site
Coaxial Connector (RF) Terminators - 132361 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
132361
Coaxial Connector (RF) Terminators 132361
CONN TERMINATOR JACK SMA 50OHM

CONN TERMINATOR JACK SMA 50OHM

Supplier's Site Datasheet
Rf/coaxial, Sma Terminator, Straight, 50 Ohm; Rf Terminator Type Amphenol Rf - 99H5159 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Terminator, Straight, 50 Ohm; Rf Terminator Type Amphenol Rf
99H5159
Rf/coaxial, Sma Terminator, Straight, 50 Ohm; Rf Terminator Type Amphenol Rf 99H5159
RF/COAXIAL, SMA TERMINATOR, STRAIGHT, 50 OHM; RF Terminator Type:SMA Terminator Jack; Coaxial Cable Types:-; Frequency Max:18GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Terminator RoHS Compliant: Yes

RF/COAXIAL, SMA TERMINATOR, STRAIGHT, 50 OHM; RF Terminator Type:SMA Terminator Jack; Coaxial Cable Types:-; Frequency Max:18GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Terminator RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Terminator, Sma, Jack; Connector Type Amphenol Rf - 32AH8539 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Terminator, Sma, Jack; Connector Type Amphenol Rf
32AH8539
Rf Coaxial, Terminator, Sma, Jack; Connector Type Amphenol Rf 32AH8539
RF COAXIAL, TERMINATOR, SMA, JACK; Connector Type:Terminator, Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

RF COAXIAL, TERMINATOR, SMA, JACK; Connector Type:Terminator, Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132361 132361 ACX1252-ND 70031959 132361 99H5159 32AH8539
Product Name SMA Connector RF & Microwave Coaxial Connector (RF) Terminators connector accessory,rf coaxial,sma 50 ohm terminating jack,for use on sma plugs Coaxial Connector (RF) Terminators Rf/coaxial, Sma Terminator, Straight, 50 Ohm; Rf Terminator Type Amphenol Rf Rf Coaxial, Terminator, Sma, Jack; Connector Type Amphenol Rf
Termination SMA
Connector Type SMA SMA SMA
Mounting Free Hanging, Cap Free Hanging, Cap
Unlock Full Specs
to access all available technical data