Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Connectors RF - Adaptors (Interseries, Gender, etc.)
Amphenol RF 132168 RF Adapter
RF Adapters - In Series SMA ST PLUG PLUG ADAPTER GOLD
Plug Adapter SMA Connector, Brass Body, Beryllium Copper Contact, Teflon Insulation
RF/COAXIAL ADAPTER, SMA PLUG-SMA PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes
ADAPTER, SMA PLUG TO SMA PLUG, STRAIGHT ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Gender Changers | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | ACX1240-ND | 132168 | 132168 | 1440939 | 132168 | 70031844 | 92H4682 | 79AH8721 |
| Product Name | Coaxial Connector (RF) Adapters | SMA Connector | Connectors RF - Adaptors (Interseries, Gender, etc.) | Coaxial Adapters | RF Adapters - In Series | connector,rf coaxial,sma in-series adapter,straight plug to plug,50 ohm | Rf/coaxial Adapter, Sma Plug-Sma Plug; Convert From Coax Type Amphenol Rf | Adapter, Sma Plug To Sma Plug, Straight Rohs Compliant Amphenol |
| Connector Type | SMA | SMA | SMA | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Mounting | Free Hanging (In-Line) | Cable mount | Bulkhead |