Amphenol Corporation SMA Connector 132364

Description
SMA Protective Cap Plug
Request a Quote Datasheet
Description
SMA Protective Cap Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132364 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132364
SMA Connector 132364
SMA Protective Cap Plug

SMA Protective Cap Plug

Buy Now
Coaxial Connector (RF) Accessories - ARF2750-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
ARF2750-ND
Coaxial Connector (RF) Accessories ARF2750-ND
Connector Cap (Cover) For RP-SMA Jacks

Connector Cap (Cover) For RP-SMA Jacks

Buy Now Datasheet
Rf/coaxial Connector; Connector Type Amphenol Rf - 89K6874 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Connector; Connector Type Amphenol Rf
89K6874
Rf/coaxial Connector; Connector Type Amphenol Rf 89K6874
RF/COAXIAL CONNECTOR; Connector Type:SMA Coaxial; Connector Body Style:-; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:-; Connector Mounting:-; Product Range:- RoHS Compliant: Yes

RF/COAXIAL CONNECTOR; Connector Type:SMA Coaxial; Connector Body Style:-; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:-; Connector Mounting:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 132364 ARF2750-ND 89K6874
Product Name SMA Connector Coaxial Connector (RF) Accessories Rf/coaxial Connector; Connector Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-R280-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coaxial Adapters - 7385884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details