SMA STRT CRMP JCK RG-58
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Frequency Max:12.4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA ST JACK RG58 GOLD
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Richardson RFPD | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 132116 | ACX1225-ND | 132116 | 132116 | 70031835 | 99H5002 | 132116 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Coaxial Cable Mount Connector | connector,rf coaxial,sma straight crimpjack,for rg58,141,LMR195 cable,50 ohm | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | |||||
| Mounting | Free Hanging (In-Line) | ||||||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight | Straight; Straight Jack | Straight |