Amphenol Corporation Connectors,Interconnects 132239

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Termination: Crimp Shield Termination: Crimp Impedance: Not Required(ohm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Termination: Crimp Shield Termination: Crimp Impedance: Not Required(ohm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Termination: Crimp Shield Termination: Crimp Impedance: Not Required(ohm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Connector Type: Header, Cuttable
Contact Termination: Crimp
Shield Termination: Crimp
Impedance: Not Required(ohm)

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ACX1212-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1212-ND
Coaxial Connector (RF) Assemblies ACX1212-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 132239 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132239
RF Coaxial Cable Mount Connector 132239
SMA Right Angle Crimp Plug for RG-8X LMR-240 50 Ohm

SMA Right Angle Crimp Plug for RG-8X LMR-240 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
132239
Connectors 132239
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132239
RF & Microwave 132239
RF

RF

Buy Now
Singapore, Singapore
50 OHM Electronic Connector
437-132239
50 OHM Electronic Connector 437-132239
CONN SMA PLUG R/A 50 OHM SOLDER Product overview: 132239 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132239 can be used for catalog matching and distributor lookup.

CONN SMA PLUG R/A 50 OHM SOLDER Product overview: 132239 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132239 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132239 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132239
RF Connectors / Coaxial Connectors 132239
RF Connectors / Coaxial Connectors SMA R/A PLUG RG-8X/ LMR240 GOLD

RF Connectors / Coaxial Connectors SMA R/A PLUG RG-8X/ LMR240 GOLD

Buy Now Datasheet
Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H5085 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H5085
Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H5085
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X , LMR-240; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X , LMR-240; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1212-ND 132239 132239 437-132239 132239 99H5085
Product Name Connectors,Interconnects Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors 50 OHM Electronic Connector RF Connectors / Coaxial Connectors Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
Termination Crimp Solder Crimp
Connector Type SMA SMA
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
MCX (F) R/A Connector for RG316 Cable - ET-MFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - 1120846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Cable Connectors - NCS-MG-A810-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details