Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors R/A BULKHEAD JACK
RF/COAXIAL BNC BULKHEAD PLUG R/A 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| TE Connectivity | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1274584-1 | A99402-ND | 1274584-1 | 57J4732 |
| Product Name | RF Connectors | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial Bnc Bulkhead Plug R/a 75 Ohm Solder; Connector Type Te Connectivity |
| Gender | Female / Jack | Female / Jack | Male / Plug | |
| Mounting | Panel Mount | Panel Mount, Through Hole, Right Angle | PCB Mount | |
| Frequency | 2.000 GHz | ? to 2.000 GHz | ||
| Category | Coaxial Connector; RF and Microwave Connector |