SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Straight Solder Jack for .085 Semi-Rigid 50 Ohm
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA STRAIGHT SOLDER JACK .085 SEMI RIGID
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ACX1828-ND | 132103 | 132103 | 99H4984 | 132103 | 70031947 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Coaxial Cable Mount Connector | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | connector,rf coaxial,sma straight jack,direct solder,for 0.085 semi-rigid cable |
| Connector Type | SMA | SMA | ||||
| Mounting | Free Hanging (In-Line) | |||||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight; Straight Jack | Straight | Straight |