Amphenol Corporation RF Coaxial Cable Mount Connector 132176

Description
SMA Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead
Request a Quote Datasheet
Description
SMA Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 132176 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132176
RF Coaxial Cable Mount Connector 132176
SMA Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead

SMA Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead

Supplier's Site
Swedesboro, NJ, United States
Connectors
132176
Connectors 132176
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132176
RF & Microwave 132176
RF Component

RF Component

Buy Now
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 132176 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
132176
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 132176
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP ,MCX)

Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)

Buy Now
Coaxial Connector (RF) Assemblies - ACX1952-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1952-ND
Coaxial Connector (RF) Assemblies ACX1952-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 132176 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132176
RF Connectors / Coaxial Connectors 132176
RF Connectors / Coaxial Connectors SMA ST BLKHD CRIMP JACK 316 DBL BRAID

RF Connectors / Coaxial Connectors SMA ST BLKHD CRIMP JACK 316 DBL BRAID

Buy Now Datasheet
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf - 99H5044 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
99H5044
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf 99H5044
CONNECTOR, SMA, JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

CONNECTOR, SMA, JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 132176 132176 132176 ACX1952-ND 132176 99H5044
Product Name RF Coaxial Cable Mount Connector Connectors Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack
Termination Solder Crimp
Unlock Full Specs
to access all available technical data