TE Connectivity Coax Connectors 1-330723-2

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Plating Material : Gold RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 3.2 MM  [.126 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 180B, RG 195, RG 180, RG 180A, RG 195A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Plating Material : Gold RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 3.2 MM  [.126 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 180B, RG 195, RG 180, RG 180A, RG 195A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-330723-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-330723-2
Coax Connectors 1-330723-2
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Plating Material : Gold RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 3.2 MM  [.126 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 180B, RG 195, RG 180, RG 180A, RG 195A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Plating Material : Gold
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 - 1.39 MICM  [30 - 55 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 3.2 MM  [.126 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet

Operation/Application


  • Operating Frequency Range (GHZ) : 2

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 180B, RG 195, RG 180, RG 180A, RG 195A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : Mini Threaded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Coaxial Panel Mount Connector - 1-330723-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1-330723-2
RF Coaxial Panel Mount Connector 1-330723-2
Miniature Threaded RF Connectors

Miniature Threaded RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - 1-330723-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-330723-2-ND
Coaxial Connector (RF) Assemblies 1-330723-2-ND
Miniature Coaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Miniature Coaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Min Thd Plug Kit Ptfe Rohs Compliant Amp - Te Connectivity - 09H9054 - Newark, An Avnet Company
Chicago, IL, United States
Min Thd Plug Kit Ptfe Rohs Compliant Amp - Te Connectivity
09H9054
Min Thd Plug Kit Ptfe Rohs Compliant Amp - Te Connectivity 09H9054
MIN THD PLUG KIT PTFE ROHS COMPLIANT: YES

MIN THD PLUG KIT PTFE ROHS COMPLIANT: YES

Supplier's Site
Min Thd Plug Kit Amp - Te Connectivity - 41AJ0702 - Newark, An Avnet Company
Chicago, IL, United States
Min Thd Plug Kit Amp - Te Connectivity
41AJ0702
Min Thd Plug Kit Amp - Te Connectivity 41AJ0702
MIN THD PLUG KIT

MIN THD PLUG KIT

Supplier's Site
RF Connectors / Coaxial Connectors - 1-330723-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-330723-2
RF Connectors / Coaxial Connectors 1-330723-2
RF Connectors / Coaxial Connectors PLUG COAX RG 180/U CRIMP

RF Connectors / Coaxial Connectors PLUG COAX RG 180/U CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-330723-2 1-330723-2 1-330723-2-ND 09H9054 1-330723-2
Product Name Coax Connectors RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies Min Thd Plug Kit Ptfe Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector
Gender Male / Plug Male / Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data