Amphenol Corporation RF Coaxial Cable Mount Connector 132368

Description
SMA Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm
Request a Quote Datasheet
Description
SMA Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 132368 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132368
RF Coaxial Cable Mount Connector 132368
SMA Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm

SMA Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX2017-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2017-ND
Coaxial Connector (RF) Assemblies ACX2017-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf/coaxial, Sma Plug, Straight, Crimp; Connector Type Amphenol Rf - 89K6875 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, Straight, Crimp; Connector Type Amphenol Rf
89K6875
Rf/coaxial, Sma Plug, Straight, Crimp; Connector Type Amphenol Rf 89K6875
RF/COAXIAL, SMA PLUG, STRAIGHT, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, RG213; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

RF/COAXIAL, SMA PLUG, STRAIGHT, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, RG213; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132368 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132368
RF Connectors / Coaxial Connectors 132368
RF Connectors / Coaxial Connectors SMA STRAIGHT CRIMP PLUG RG 8/213/393

RF Connectors / Coaxial Connectors SMA STRAIGHT CRIMP PLUG RG 8/213/393

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132368 ACX2017-ND 89K6875 132368
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Sma Plug, Straight, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Termination Solder Crimp
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053137-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2469488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 6.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details