Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
RF ADAPTER, SMA JACK-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - In Series Adapter SMA Jack to SMA
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 132170-12SS | 115-132170-12SS-ND | 08X3917 | 132170-12SS |
| Product Name | SMA Connector | Coaxial Connector (RF) Adapters | Rf Adapter, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | SMA | SMA |