Amphenol RF RF Coaxial Cable Mount Connector 132279

Description
SMA Straight Crimp Jack for RG-178 RG-196 50 Ohm
Request a Quote Datasheet
Description
SMA Straight Crimp Jack for RG-178 RG-196 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 132279 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132279
RF Coaxial Cable Mount Connector 132279
SMA Straight Crimp Jack for RG-178 RG-196 50 Ohm

SMA Straight Crimp Jack for RG-178 RG-196 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
132279
RF & Microwave 132279
RF Component

RF Component

Buy Now
Coaxial Connector (RF) Assemblies - ACX2071-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2071-ND
Coaxial Connector (RF) Assemblies ACX2071-ND
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 132279 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132279
RF Connectors / Coaxial Connectors 132279
RF Connectors / Coaxial Connectors SMA STRAIGHT CRIMP JACK RG-178/196

RF Connectors / Coaxial Connectors SMA STRAIGHT CRIMP JACK RG-178/196

Buy Now Datasheet
Connector, Sma, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 99H5116 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
99H5116
Connector, Sma, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 99H5116
CONNECTOR, SMA, JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178B, RG196A; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

CONNECTOR, SMA, JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178B, RG196A; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 132279 132279 ACX2071-ND 132279 99H5116
Product Name RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Connector, Sma, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack
Termination Solder Crimp
Unlock Full Specs
to access all available technical data