Amphenol Corporation RF Coaxial Panel Mount Connector 132147-48

Description
SMA Straight Jack Round Post 50 Ohm 2H Flange
Request a Quote Datasheet
Description
SMA Straight Jack Round Post 50 Ohm 2H Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - 132147-48 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
132147-48
RF Coaxial Panel Mount Connector 132147-48
SMA Straight Jack Round Post 50 Ohm 2H Flange

SMA Straight Jack Round Post 50 Ohm 2H Flange

Supplier's Site
Coaxial Connectors - 2530089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530089
Coaxial Connectors 2530089
RF Connector SMA Panel Mount Jack 2-Hole

RF Connector SMA Panel Mount Jack 2-Hole

Supplier's Site
Singapore, Singapore
50 OHM Electronic Connector
437-132147-48
50 OHM Electronic Connector 437-132147-48
CONN SMA RCPT STR 50 OHM SOLDER Product overview: 132147-48 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132147-48 can be used for catalog matching and distributor lookup.

CONN SMA RCPT STR 50 OHM SOLDER Product overview: 132147-48 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132147-48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2754-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2754-ND
Coaxial Connector (RF) Assemblies ARF2754-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
SMA Connector - 132147-48 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132147-48
SMA Connector 132147-48
SMA Straight Jack 50 ohm 2-Hole Flange

SMA Straight Jack 50 ohm 2-Hole Flange

Buy Now
Swedesboro, NJ, United States
Connectors
132147-48
Connectors 132147-48
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 132147-48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132147-48
RF Connectors / Coaxial Connectors 132147-48
RF Connectors / Coaxial Connectors Str Jk Round Post 2H Flange

RF Connectors / Coaxial Connectors Str Jk Round Post 2H Flange

Buy Now Datasheet
Rf Coax Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf - 23X5225 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
23X5225
Rf Coax Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf 23X5225
RF COAX CONN, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF COAX CONN, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 132147-48 2530089 437-132147-48 ARF2754-ND 132147-48 132147-48 23X5225
Product Name RF Coaxial Panel Mount Connector Coaxial Connectors 50 OHM Electronic Connector Coaxial Connector (RF) Assemblies SMA Connector RF Connectors / Coaxial Connectors Rf Coax Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Flanged Jack
Termination Round Post
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data