Amphenol Corporation RF Coaxial Cable Mount Connector 132249

Description
SMA Straight Solder Plug for .047 Semi-Rigid 50 Ohm
Request a Quote Datasheet
Description
SMA Straight Solder Plug for .047 Semi-Rigid 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 132249 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132249
RF Coaxial Cable Mount Connector 132249
SMA Straight Solder Plug for .047 Semi-Rigid 50 Ohm

SMA Straight Solder Plug for .047 Semi-Rigid 50 Ohm

Supplier's Site
Coaxial Connectors - 2478723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2478723
Coaxial Connectors 2478723
RF Connector SMA Straight Solder Plug 0.

RF Connector SMA Straight Solder Plug 0.

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
132249
RF & Microwave 132249
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
132249
Connectors 132249
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1830-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1830-ND
Coaxial Connector (RF) Assemblies ACX1830-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
connector,rf coaxial,sma straight cableplug,0.047 semi-rigid cable - 70031941 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma straight cableplug,0.047 semi-rigid cable
70031941
connector,rf coaxial,sma straight cableplug,0.047 semi-rigid cable 70031941
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Supplier's Site
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H5095 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H5095
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H5095
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Rf Coax Conn, Sma Plug, 50 Ohm, Cable Rohs Compliant Amphenol Rf - 81AH0209 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Plug, 50 Ohm, Cable Rohs Compliant Amphenol Rf
81AH0209
Rf Coax Conn, Sma Plug, 50 Ohm, Cable Rohs Compliant Amphenol Rf 81AH0209
RF COAX CONN, SMA PLUG, 50 OHM, CABLE ROHS COMPLIANT: YES

RF COAX CONN, SMA PLUG, 50 OHM, CABLE ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 132249 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132249
RF Connectors / Coaxial Connectors 132249
RF Connectors / Coaxial Connectors SMA STRAIGHT PLUG .047 SEMI RIGID SOL

RF Connectors / Coaxial Connectors SMA STRAIGHT PLUG .047 SEMI RIGID SOL

Buy Now Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 132249 2478723 132249 ACX1830-ND 70031941 99H5095 81AH0209 132249
Product Name RF Coaxial Cable Mount Connector Coaxial Connectors RF & Microwave Coaxial Connector (RF) Assemblies connector,rf coaxial,sma straight cableplug,0.047 semi-rigid cable Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf Rf Coax Conn, Sma Plug, 50 Ohm, Cable Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug Straight
Termination Solder Solder Solder
Connector Type SMA SMA SMA
Unlock Full Specs
to access all available technical data