Amphenol Corporation RF Coaxial Cable Mount Connector 132103RP

Description
SMA Straight Solder Jack for .085 Semi-Rigid 50 Ohm RP
Request a Quote Datasheet
Description
SMA Straight Solder Jack for .085 Semi-Rigid 50 Ohm RP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 132103RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132103RP
RF Coaxial Cable Mount Connector 132103RP
SMA Straight Solder Jack for .085 Semi-Rigid 50 Ohm RP

SMA Straight Solder Jack for .085 Semi-Rigid 50 Ohm RP

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
132103RP
RF & Microwave 132103RP
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ACX2023-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2023-ND
Coaxial Connector (RF) Assemblies ACX2023-ND
RP-SMA Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder

RP-SMA Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Connector, Sma-Rp, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 89K6822 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma-Rp, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
89K6822
Connector, Sma-Rp, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 89K6822
CONNECTOR, SMA-RP, JACK, 50 OHM, CABLE; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

CONNECTOR, SMA-RP, JACK, 50 OHM, CABLE; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132103RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132103RP
RF Connectors / Coaxial Connectors 132103RP
RF Connectors / Coaxial Connectors SMAStSoldJack .085SemiRigid50OhmRP

RF Connectors / Coaxial Connectors SMAStSoldJack .085SemiRigid50OhmRP

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132103RP 132103RP ACX2023-ND 89K6822 132103RP
Product Name RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies Connector, Sma-Rp, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Jack Straight
Termination Solder Solder
Unlock Full Specs
to access all available technical data