Amphenol Corporation RF & Microwave 132246

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
132246
RF & Microwave 132246
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 132246 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132246
RF Coaxial Cable Mount Connector 132246
SMA Right Angle Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead

SMA Right Angle Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2950-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2950-ND
Coaxial Connector (RF) Assemblies ARF2950-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder

Buy Now Datasheet
Rf/coaxial, Sma Bulkhead Jack R/a 50 Ohm Crimp; Connector Type Amphenol Rf - 99H5094 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Bulkhead Jack R/a 50 Ohm Crimp; Connector Type Amphenol Rf
99H5094
Rf/coaxial, Sma Bulkhead Jack R/a 50 Ohm Crimp; Connector Type Amphenol Rf 99H5094
RF/COAXIAL, SMA BULKHEAD JACK R/A 50 OHM CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303 RoHS Compliant: Yes

RF/COAXIAL, SMA BULKHEAD JACK R/A 50 OHM CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303 RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132246 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132246
RF Connectors / Coaxial Connectors 132246
RF Connectors / Coaxial Connectors SMA R/A BH CRIMP JK LMR 195/RG 58/U

RF Connectors / Coaxial Connectors SMA R/A BH CRIMP JK LMR 195/RG 58/U

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132246 132246 ARF2950-ND 99H5094 132246
Product Name RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Sma Bulkhead Jack R/a 50 Ohm Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle; Right Angle Bulkhead Jack Right Angle
Termination Solder Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1766966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
SMB (F) St. Connector for RG316 Cable - ET-SBFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCN-MG-A800-2 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details