Amphenol Corporation SMA Connector 132360RP

Description
SMA Terminator Plug 50 Ohm
Request a Quote Datasheet
Description
SMA Terminator Plug 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132360RP - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132360RP
SMA Connector 132360RP
SMA Terminator Plug 50 Ohm

SMA Terminator Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132360RP
RF & Microwave 132360RP
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
132360RP
Connectors 132360RP
RF Connector

RF Connector

Buy Now
Coaxial Connectors - 2530096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530096
Coaxial Connectors 2530096
Amphenol RF 132360RP SMA Connector

Amphenol RF 132360RP SMA Connector

Supplier's Site
Coaxial Connector (RF) Terminators - ACX1436-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
ACX1436-ND
Coaxial Connector (RF) Terminators ACX1436-ND
Terminator Coax Connector Plug, Female Socket RP-SMA 50 Ohms

Terminator Coax Connector Plug, Female Socket RP-SMA 50 Ohms

Buy Now Datasheet
Rf/coaxial Connector; Rf Terminator Type Amphenol Rf - 89K6872 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Connector; Rf Terminator Type Amphenol Rf
89K6872
Rf/coaxial Connector; Rf Terminator Type Amphenol Rf 89K6872
RF/COAXIAL CONNECTOR; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:-; Impedance:50ohm; Product Range:-; Connector Mounting:Cable Mount; Connector Type:SMA RP Coaxial; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL CONNECTOR; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:-; Impedance:50ohm; Product Range:-; Connector Mounting:Cable Mount; Connector Type:SMA RP Coaxial; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Connector (RF) Terminators - 132360RP - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
132360RP
Coaxial Connector (RF) Terminators 132360RP
CONN TERMINATR PLUG RP-SMA 50OHM

CONN TERMINATR PLUG RP-SMA 50OHM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132360RP 132360RP 2530096 ACX1436-ND 89K6872 132360RP
Product Name SMA Connector RF & Microwave Coaxial Connectors Coaxial Connector (RF) Terminators Rf/coaxial Connector; Rf Terminator Type Amphenol Rf Coaxial Connector (RF) Terminators
Termination SMA
Gender Male / Plug Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data