Amphenol Corporation RF Coaxial Cable Mount Connector 132201

Description
SMA Right Angle Solder Plug for .141 Semi-Rigid 50 Ohm
Request a Quote Datasheet
Description
SMA Right Angle Solder Plug for .141 Semi-Rigid 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 132201 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132201
RF Coaxial Cable Mount Connector 132201
SMA Right Angle Solder Plug for .141 Semi-Rigid 50 Ohm

SMA Right Angle Solder Plug for .141 Semi-Rigid 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1826-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1826-ND
Coaxial Connector (RF) Assemblies ACX1826-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
132201
Connectors 132201
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 132201 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132201
RF Connectors / Coaxial Connectors 132201
RF Connectors / Coaxial Connectors SMA R/A PLUG .141 STAINLESS STEEL NUT

RF Connectors / Coaxial Connectors SMA R/A PLUG .141 STAINLESS STEEL NUT

Buy Now Datasheet
Rf/coaxial, Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H5063 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf
99H5063
Rf/coaxial, Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf 99H5063
RF/COAXIAL, PLUG, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

RF/COAXIAL, PLUG, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 132201 ACX1826-ND 132201 132201 99H5063
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors RF Connectors / Coaxial Connectors Rf/coaxial, Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male To SMA Female Adapter - ET-BMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-MG-Z360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details