The Amphenol RF SMA Plug, part number 99H5034, is a straight connector designed for 50-ohm applications. It supports a frequency range from DC to 18 GHz, making it suitable for high-frequency applications. The connector features low voltage ratings of 500V peak for RG-58, 141, 142, and 223 cables, and 375V peak for RG-174, 188, and 316 cables. It has a low Voltage Standing Wave Ratio (VSWR) of 1.05 + .005f for semi-rigid cables, ensuring efficient signal transmission. Constructed from non-magnetic stainless steel or brass, the connector is designed for durability and reliability. It includes gold-plated contacts for optimal conductivity and is compatible with various semi-rigid and flexible cables. The connector also meets military specifications MIL-C-39012 and MIL-C-83517, ensuring it adheres to stringent quality standards. With an insulation resistance of 5000 Megohms and a maximum insertion loss of 0.06 dB at 6.0 GHz, this connector is a robust choice for engineers seeking reliable RF connections.
SMA Connector Plug, Male Pin 50Ohm Panel Mount Solder
SMA Straight Plug 50 Ohm 4-Hole Flange
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA 4 HOLE FLNG PLUG BLNT POST W/EXT INS
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1428-ND | 132144 | 99H5034 | 132144 |
| Product Name | Coaxial Connector (RF) Assemblies | SMA Connector | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | ||
| Mounting | Panel Mount | Flange Mount, 4-Hole | ||
| Gender | Male / Plug | Male / Plug |