RF Connector SMA Straight Jack Solder Cu
SMA Straight Jack Solder Cup 50 Ohm Bulkhead
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
SMA Straight Jack 50 Ohm Bulkhead - Rear
SMA BLKHD JCK/REAR-MT
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA BULKHEAD RECPT REAR MOUNT
| RS Components, Ltd. | Richardson RFPD | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 2478718 | 132139 | ACX1237-ND | 132139 | 132139 | 70031841 | 99H5029 | 132139 |
| Product Name | Coaxial Connectors | RF Coaxial Bulkhead Connector | Coaxial Connector (RF) Assemblies | SMA Connector | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | connector,rf coaxial,sma blkhd jack recept,rear mount,solder pot term,50 ohm | Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight | Straight | Straight; Straight Bulkhead Jack | Straight | |||
| Termination | Solder Pot | Solder | Solder | |||||
| Connector Type | SMA | SMA |