Amphenol Corporation Connectors 132454

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
132454
Connectors 132454
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF2413-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2413-ND
Coaxial Connector (RF) Assemblies ARF2413-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 132454 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132454
RF Coaxial Cable Mount Connector 132454
SMA Straight Crimp Jack Optimized for LMR-195 Bulkhead 50 Ohm

SMA Straight Crimp Jack Optimized for LMR-195 Bulkhead 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 132454 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132454
RF Connectors / Coaxial Connectors 132454
RF Connectors / Coaxial Connectors SMA Str Crimp Jack LMR-195 50 Ohm BlkHd

RF Connectors / Coaxial Connectors SMA Str Crimp Jack LMR-195 50 Ohm BlkHd

Buy Now Datasheet
Rf Connector, Sma, Straight Jack, Cable; Connector Type Amphenol Rf - 59Y6333 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Sma, Straight Jack, Cable; Connector Type Amphenol Rf
59Y6333
Rf Connector, Sma, Straight Jack, Cable; Connector Type Amphenol Rf 59Y6333
RF CONNECTOR, SMA, STRAIGHT JACK, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

RF CONNECTOR, SMA, STRAIGHT JACK, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 132454 ARF2413-ND 132454 132454 59Y6333
Product Name Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf Connector, Sma, Straight Jack, Cable; Connector Type Amphenol Rf
Connector Type SMA SMA
Mounting Panel Mount Bulkhead - Rear Mount
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Cable Connectors - NCX-MB-086-1 - kTB Solutions
Specs
Connector Type MCX; MMCX
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - 1123687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Gender Female / Jack
Geometry Straight; Straight
View Details