Amphenol RF RF Coaxial Board Mount Connector 132414

Description
SMA End Launch Jack for 0.042 inch PCB 50 Ohm Flat Tab Contact
Request a Quote Datasheet
Description
SMA End Launch Jack for 0.042 inch PCB 50 Ohm Flat Tab Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 132414 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132414
RF Coaxial Board Mount Connector 132414
SMA End Launch Jack for 0.042 inch PCB 50 Ohm Flat Tab Contact

SMA End Launch Jack for 0.042 inch PCB 50 Ohm Flat Tab Contact

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1917-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1917-ND
Coaxial Connector (RF) Assemblies ACX1917-ND
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder Tab

SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder Tab

Buy Now Datasheet
SMA Connector - 132414 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132414
SMA Connector 132414
SMA Edge Mount PCB Jack 50 Ohm

SMA Edge Mount PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132414
RF & Microwave 132414
RF

RF

Buy Now
Coaxial Connectors - 2530099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530099
Coaxial Connectors 2530099
RF Connector SMA PCB End Launch Jack 50

RF Connector SMA PCB End Launch Jack 50

Supplier's Site
Rf Coaxial, Sma, Str Jack, End Launch; Connector Type Amphenol Rf - 54X1581 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Str Jack, End Launch; Connector Type Amphenol Rf
54X1581
Rf Coaxial, Sma, Str Jack, End Launch; Connector Type Amphenol Rf 54X1581
RF COAXIAL, SMA, STR JACK, END LAUNCH; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, SMA, STR JACK, END LAUNCH; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132414 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132414
RF Connectors / Coaxial Connectors 132414
RF Connectors / Coaxial Connectors ENDLAUNCH RCPT TAB.042inPCB

RF Connectors / Coaxial Connectors ENDLAUNCH RCPT TAB.042inPCB

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 132414 ACX1917-ND 132414 2530099 54X1581 132414
Product Name RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies SMA Connector Coaxial Connectors Rf Coaxial, Sma, Str Jack, End Launch; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack Straight
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data