TE Connectivity Coax Connectors 1274694-1

Description
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 27.99 MM  [1.101 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Snap-Lock, Retractable Collar RF Contact Captivation Method : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 0 - 6 Other Coupling Nut Base Material : Beryllium Copper Coupling Nut Plating Material : Nickel Dielectric Material : PTFE Packaging Features Packaging Method : Carton Packaging Quantity : 200 Product Type Features Compatible With RF Cable Type : RG 316 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 27.99 MM  [1.101 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Snap-Lock, Retractable Collar RF Contact Captivation Method : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 0 - 6 Other Coupling Nut Base Material : Beryllium Copper Coupling Nut Plating Material : Nickel Dielectric Material : PTFE Packaging Features Packaging Method : Carton Packaging Quantity : 200 Product Type Features Compatible With RF Cable Type : RG 316 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1274694-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1274694-1
Coax Connectors 1274694-1
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 27.99 MM  [1.101 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Snap-Lock, Retractable Collar RF Contact Captivation Method : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 0 - 6 Other Coupling Nut Base Material : Beryllium Copper Coupling Nut Plating Material : Nickel Dielectric Material : PTFE Packaging Features Packaging Method : Carton Packaging Quantity : 200 Product Type Features Compatible With RF Cable Type : RG 316 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Copper Alloy
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Nickel
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 27.99 MM  [1.101 INCH ]
  • Profile Height from PCB : 12.7 MM  [.5 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Snap-Lock, Retractable Collar
  • RF Contact Captivation Method : Snap-On

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency (GHZ) : 0 - 6

Other


  • Coupling Nut Base Material : Beryllium Copper
  • Coupling Nut Plating Material : Nickel
  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 200

Product Type Features


  • Compatible With RF Cable Type : RG 316
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A36398-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A36398-ND
Coaxial Connector (RF) Assemblies A36398-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1274694-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1274694-1
RF Connectors / Coaxial Connectors 1274694-1
RF Connectors / Coaxial Connectors R/A CABLE PLUG

RF Connectors / Coaxial Connectors R/A CABLE PLUG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1274694-1 A36398-ND 1274694-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector SMA
Gender Male / Plug Male / Plug
Termination Solder & Clamp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data