Amphenol Corporation adapters 132170-12

Description
SMA Jack to SMA Jack
Request a Quote Datasheet
Description
SMA Jack to SMA Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
adapters - 132170-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
132170-12
adapters 132170-12
SMA Jack to SMA Jack

SMA Jack to SMA Jack

Buy Now
Swedesboro, NJ, United States
Connectors
132170-12
Connectors 132170-12
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - 115-132170-12-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
115-132170-12-ND
Coaxial Connector (RF) Adapters 115-132170-12-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 132170-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
132170-12
RF Adapters - In Series 132170-12
RF Adapters - In Series SMA ST J/J-ADP BHD IP68

RF Adapters - In Series SMA ST J/J-ADP BHD IP68

Buy Now Datasheet
Rf Bulkhead Adptr, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf - 71Y6954 - Newark, An Avnet Company
Chicago, IL, United States
Rf Bulkhead Adptr, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf
71Y6954
Rf Bulkhead Adptr, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf 71Y6954
RF BULKHEAD ADPTR, SMA JACK-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF BULKHEAD ADPTR, SMA JACK-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 132170-12 115-132170-12-ND 132170-12 71Y6954
Product Name adapters Coaxial Connector (RF) Adapters RF Adapters - In Series Rf Bulkhead Adptr, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

TNC (M) R/A Connector for RG58 Cable - ET-TMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 75 Degrees
Voltage Rating 500 volts
View Details
RF Connectors - 1053404-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
Coaxial Adapters - 5464572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details