Amphenol Corporation Coaxial Connector (RF) Assemblies 132236

Description
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3483-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3483-ND
Coaxial Connector (RF) Assemblies ARF3483-ND
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 132236 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132236
RF Coaxial Cable Mount Connector 132236
SMA Straight Crimp Jack for LMR-200 50 Ohm

SMA Straight Crimp Jack for LMR-200 50 Ohm

Supplier's Site
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H5082 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H5082
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H5082
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132236 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132236
RF Connectors / Coaxial Connectors 132236
RF Connectors / Coaxial Connectors SMA STRAIGHT CRIMP JACK LMR 200

RF Connectors / Coaxial Connectors SMA STRAIGHT CRIMP JACK LMR 200

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ARF3483-ND 132236 99H5082 132236
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

N Male To N Female Right Angled Adapter - ET-NMS-NFRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCP-FB-A360-3 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1057631-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
2 suppliers