SMP Female to Female Bullet (OAL .255)
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
SMP FEMALE TO FEMALE BULLET INDIVIDUAL BAG
RF COAX ADAPTER, SMP-SMP JACK, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Jack; Convert To Coax Type:SMP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series SMP F to F Bullet Bullet Adapter
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1290-4008 | 1290-4008-ND | 1290-4008 | 41AC9215 | 1290-4008 |
| Product Name | SMP Connector | Coaxial Connector (RF) Adapters | Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) | Rf Coax Adapter, Smp-Smp Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave | RF Adapters - In Series |
| Connector Type | SMP | SMP |