SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP
Amphenol RF 132195 Coaxial Connector
SMA Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
RF Connectors / Coaxial Connectors SMA SR PLUG 142/55 GOLD
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | Richardson RFPD | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | ACX1194-ND | 132195 | 132195 | 1440909 | 132195 | 132195 | 70031816 | 99H5057 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Connectors | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | connector,rf coaxial,sma str crimp plug,for rg142,223,400 cable,50 ohm | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA | ||||||
| Mounting | Free Hanging (In-Line) | Cable mount | ||||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | Straight | Straight | Straight; Straight Plug |