Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
connector,rf coaxial,sma in-series adapter,right angle jack to jack
RF/COAXIAL ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes
RF Adapters - In Series SMA JACK TO JACK R/A ADAPTER
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 132274 | ACX1431-ND | 70032089 | 99H5113 | 132274 |
| Product Name | SMA Connector | Coaxial Connector (RF) Adapters | connector,rf coaxial,sma in-series adapter,right angle jack to jack | Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | SMA | SMA | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle |