SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Straight Crimp Plug Optimized for LMR-240 50 Ohm
RF Connectors / Coaxial Connectors SMA Str Crimp Plug LMR-240 50 Ohm
RF CONNECTOR, SMA, STRAIGHT PLUG, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2410-ND | 132451 | 132451 | 132451 | 59Y6330 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf Connector, Sma, Straight Plug, Cable; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA | |||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug |