Amphenol Corporation Connectors,Interconnects 132134

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-132134
50 OHM Electronic Connector 437-132134
CONN SMA JACK STR 50 OHM PCB Product overview: 132134 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132134 can be used for catalog matching and distributor lookup.

CONN SMA JACK STR 50 OHM PCB Product overview: 132134 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132134 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SMA Connector - 132134 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132134
SMA Connector 132134
SMA Straight PCB Jack 50 Ohm

SMA Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132134
RF & Microwave 132134
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
132134
Connectors 132134
RF Connector

RF Connector

Buy Now
RF Coaxial Board Mount Connector - 132134 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132134
RF Coaxial Board Mount Connector 132134
SMA Straight PCB Jack Through Hole 50 Ohm

SMA Straight PCB Jack Through Hole 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1230-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1230-ND
Coaxial Connector (RF) Assemblies ACX1230-ND
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 132134 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
132134
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 132134
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP ,MCX)

Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)

Buy Now
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H5021 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H5021
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H5021
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf - 50Y7949 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf
50Y7949
Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf 50Y7949
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

RF COAXIAL, SMA, STRAIGHT JACK, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Sma Straight Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf - 82AC1025 - Newark, An Avnet Company
Chicago, IL, United States
Sma Straight Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf
82AC1025
Sma Straight Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf 82AC1025
SMA STRAIGHT PCB JACK, THROUGH HOLE, 50 OHM ROHS COMPLIANT: YES

SMA STRAIGHT PCB JACK, THROUGH HOLE, 50 OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132134 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132134
RF Connectors / Coaxial Connectors 132134
RF Connectors / Coaxial Connectors SMA STRAIGHT PCB RECEPTACLE

RF Connectors / Coaxial Connectors SMA STRAIGHT PCB RECEPTACLE

Buy Now Datasheet
connector,rf coaxial,sma str jack for p.c.board,4 legs,.050 center cont,50 ohm - 70031837 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma str jack for p.c.board,4 legs,.050 center cont,50 ohm
70031837
connector,rf coaxial,sma str jack for p.c.board,4 legs,.050 center cont,50 ohm 70031837
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Supplier's Site
Futian, Shenzhen, China
Connectors >> RF Connectors / Coaxial Connectors
132134
Connectors >> RF Connectors / Coaxial Connectors 132134
1 SMA Gold 18GHz -65°C~+165°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS

1 SMA Gold 18GHz -65°C~+165°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 132134 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
132134
Coaxial Connector (RF) Assemblies 132134
CONN SMA JACK STR 50 OHM PCB

CONN SMA JACK STR 50 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Richardson RFPD DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 437-132134 132134 132134 ACX1230-ND 132134 99H5021 50Y7949 82AC1025 132134 70031837 132134 132134
Product Name Connectors,Interconnects 50 OHM Electronic Connector SMA Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf Sma Straight Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,sma str jack for p.c.board,4 legs,.050 center cont,50 ohm Connectors >> RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Termination Solder, PCB Through Hole Vertical 4-Pin Thru Hole
Mounting Fixed Through Hole Through Hole
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Jack Straight; Straight Jack Straight Straight Straight
Unlock Full Specs
to access all available technical data