Amphenol Corporation Coaxial Connector (RF) Assemblies 132136

Description
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1232-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1232-ND
Coaxial Connector (RF) Assemblies ACX1232-ND
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 132136 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132136
RF Coaxial Board Mount Connector 132136
SMA Right Angle PCB Jack Through Hole 50 Ohm

SMA Right Angle PCB Jack Through Hole 50 Ohm

Supplier's Site
Coaxial Connectors - 1943193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1943193
Coaxial Connectors 1943193
Amphenol RF 132136 Coaxial Connector

Amphenol RF 132136 Coaxial Connector

Supplier's Site
Coaxial Connectors - 1943192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1943192
Coaxial Connectors 1943192
Amphenol RF 132136 Coaxial Connector

Amphenol RF 132136 Coaxial Connector

Supplier's Site
SMA Connector - 132136 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132136
SMA Connector 132136
SMA Right Angle PCB Jack 50 Ohm

SMA Right Angle PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
132136
Connectors 132136
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132136
RF & Microwave 132136
RF

RF

Buy Now
Futian, Shenzhen, China
Connectors >> RF Connectors / Coaxial Connectors
132136
Connectors >> RF Connectors / Coaxial Connectors 132136
Beryllium Copper 1 SMA Board Edge Gold 6GHz -65°C~+165°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS

Beryllium Copper 1 SMA Board Edge Gold 6GHz -65°C~+165°C 50Ω Plugin RF Connectors / Coaxial Connectors ROHS

Supplier's Site Datasheet
connector,rf coaxial,sma rt angle jack for p.c. board,4 legs,.050 cont,50 ohm - 70031838 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma rt angle jack for p.c. board,4 legs,.050 cont,50 ohm
70031838
connector,rf coaxial,sma rt angle jack for p.c. board,4 legs,.050 cont,50 ohm 70031838
Right Angle PC Mount Jack SMA Connector, Beryllium Copper Contact Pin, Teflon Insulation Beryllium copper contact pin Right angle PC mount jack.

Right Angle PC Mount Jack SMA Connector, Beryllium Copper Contact Pin, Teflon Insulation

  • Beryllium copper contact pin
    Right angle PC mount jack.
Supplier's Site
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H5025 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf
99H5025
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf 99H5025
RF/COAXIAL, SMA JACK, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Sma Right Angle Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf - 26AC6068 - Newark, An Avnet Company
Chicago, IL, United States
Sma Right Angle Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf
26AC6068
Sma Right Angle Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf 26AC6068
SMA RIGHT ANGLE PCB JACK, THROUGH HOLE, 50 OHM ROHS COMPLIANT: YES

SMA RIGHT ANGLE PCB JACK, THROUGH HOLE, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 132136 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132136
RF Connectors / Coaxial Connectors 132136
RF Connectors / Coaxial Connectors SMA PCB RECEPTACLE RIGHT ANGLE

RF Connectors / Coaxial Connectors SMA PCB RECEPTACLE RIGHT ANGLE

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD RS Components, Ltd. Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number ACX1232-ND 132136 1943193 132136 132136 70031838 99H5025 26AC6068 132136
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Coaxial Connectors SMA Connector Connectors >> RF Connectors / Coaxial Connectors connector,rf coaxial,sma rt angle jack for p.c. board,4 legs,.050 cont,50 ohm Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf Sma Right Angle Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Jack, Female Socket SMA
Mounting Through Hole, Right Angle Through hole
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data