Amphenol Corporation SMA Connector 132366

Description
SMA Edge Mount PCB Plug 50 Ohm
Request a Quote Datasheet
Description
SMA Edge Mount PCB Plug 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132366 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132366
SMA Connector 132366
SMA Edge Mount PCB Plug 50 Ohm

SMA Edge Mount PCB Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
132366
Connectors 132366
RF Connector

RF Connector

Buy Now
RF Coaxial Board Mount Connector - 132366 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132366
RF Coaxial Board Mount Connector 132366
SMA End Launch Plug for 0.062 inch PCB 50 Ohm Round Post Contact

SMA End Launch Plug for 0.062 inch PCB 50 Ohm Round Post Contact

Supplier's Site
Coaxial Connector (RF) Assemblies - 132366-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
132366-ND
Coaxial Connector (RF) Assemblies 132366-ND
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder

SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 132366 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132366
RF Connectors / Coaxial Connectors 132366
RF Connectors / Coaxial Connectors SMA END LAUNCH PL ROUND CONT

RF Connectors / Coaxial Connectors SMA END LAUNCH PL ROUND CONT

Buy Now Datasheet
Rf Coax Conn, Sma Plug, 50 Ohm; Connector Type Amphenol Rf - 91T4651 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Plug, 50 Ohm; Connector Type Amphenol Rf
91T4651
Rf Coax Conn, Sma Plug, 50 Ohm; Connector Type Amphenol Rf 91T4651
RF COAX CONN, SMA PLUG, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Edge Launch Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts

RF COAX CONN, SMA PLUG, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Edge Launch Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 132366 132366 132366-ND 132366 91T4651
Product Name SMA Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coax Conn, Sma Plug, 50 Ohm; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Edge Launch Plug
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data