The RF Adapter, SMA RP Jack-Jack, 50 Ohm is designed for converting coaxial connections with a straight bulkhead adapter style. It features a 50-ohm impedance, making it suitable for various applications including instrumentation, military-aerospace, broadband, RFID, and telecommunications. The adapter is RoHS compliant, ensuring it meets environmental standards. This product is part of a broader range of RF connectors and cable assemblies offered by Amphenol Connex, which emphasizes high quality and a wide selection for engineering needs.
Amphenol RF 132170-10RP-RP SMA Connector
Adapter Coaxial Connector RP-SMA Jack, Male Pin To RP-SMA Jack, Male Pin 50Ohm
RF Adapters - In Series Adapter RP-SMA Jack to R
RF ADAPTER, SMA RP JACK-JACK, 50 OHM; Convert From Coax Type:SMA RP; Convert From Gender:Jack; Convert To Coax Type:SMA RP; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2856359 | 132170-10RP-RP-ND | 132170-10RP-RP | 132170-10RP-RP | 53W7579 |
| Product Name | Coaxial Adapters | Coaxial Connector (RF) Adapters | SMA Connector | RF Adapters - In Series | Rf Adapter, Sma Rp Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA | SMA | SMA |