Amphenol RF RF & Microwave 132101RP

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
132101RP
RF & Microwave 132101RP
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 132101RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132101RP
RF Coaxial Cable Mount Connector 132101RP
SMA Straight Solder Plug for .085 Semi-Rigid 50 Ohm Reverse Polarized

SMA Straight Solder Plug for .085 Semi-Rigid 50 Ohm Reverse Polarized

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1178-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1178-ND
Coaxial Connector (RF) Assemblies ACX1178-ND
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 132101RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132101RP
RF Connectors / Coaxial Connectors 132101RP
RF Connectors / Coaxial Connectors SMA ST PLUG .085 W/ CONTACT REV POLARITY

RF Connectors / Coaxial Connectors SMA ST PLUG .085 W/ CONTACT REV POLARITY

Buy Now Datasheet
Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 89K6820 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
89K6820
Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 89K6820
CONNECTOR, SMA-RP, PLUG, 50 OHM, CABLE; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

CONNECTOR, SMA-RP, PLUG, 50 OHM, CABLE; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 132101RP 132101RP ACX1178-ND 132101RP 89K6820
Product Name RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug
Termination Solder Solder
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC HD Straight Plug - 110717 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coax Connectors - 1052194-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Multi-Channel Connectors - NC-8-FA-086-1 - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details
SMA Female PCB Mount Connector Straight - ET-SFS-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details