SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder Tab
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Flat Tab Contact Ribbed
RF/COAXIAL, SMA JACK, STRAIGHT, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA END LAUNCH RECPT TAB CONT
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 132357 | 132357-ND | 132357 | 99H5157 | 132357 |
| Product Name | SMA Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | Rf/coaxial, Sma Jack, Straight, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMA; Jack, Female Socket | SMA | |||
| Mounting | Board Edge, End Launch | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack |