Amphenol Corporation Coaxial Connectors 132234

Description
RF Connector SMA Straight Crimp Plug Tim
Request a Quote Datasheet
Description
RF Connector SMA Straight Crimp Plug Tim
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 2530094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530094
Coaxial Connectors 2530094
RF Connector SMA Straight Crimp Plug Tim

RF Connector SMA Straight Crimp Plug Tim

Supplier's Site
RF Coaxial Cable Mount Connector - 132234 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132234
RF Coaxial Cable Mount Connector 132234
SMA Straight Crimp Plug for LMR-200 50 Ohm

SMA Straight Crimp Plug for LMR-200 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
132234
RF & Microwave 132234
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
132234
Connectors 132234
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1196-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1196-ND
Coaxial Connector (RF) Assemblies ACX1196-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 132234 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132234
RF Connectors / Coaxial Connectors 132234
RF Connectors / Coaxial Connectors SMA STRAIGHT CRIMP PLUG LMR 200

RF Connectors / Coaxial Connectors SMA STRAIGHT CRIMP PLUG LMR 200

Buy Now Datasheet
connector,rf coaxial,sma str crimp plug,for LMR200 cable,50 ohm - 70031817 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma str crimp plug,for LMR200 cable,50 ohm
70031817
connector,rf coaxial,sma str crimp plug,for LMR200 cable,50 ohm 70031817
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Supplier's Site
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H5078 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H5078
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H5078
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7807A, LMR-200; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7807A, LMR-200; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Sma Plug , 50 Ohm, Cable; Connector Type Amphenol Rf - 47AC9978 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma Plug , 50 Ohm, Cable; Connector Type Amphenol Rf
47AC9978
Rf Coaxial, Sma Plug , 50 Ohm, Cable; Connector Type Amphenol Rf 47AC9978
RF COAXIAL, SMA PLUG , 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7807A, LMR-200; Contact Material:Brass; Contact Plating:GoldRoHS Compliant: Yes

RF COAXIAL, SMA PLUG , 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7807A, LMR-200; Contact Material:Brass; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2530094 132234 132234 ACX1196-ND 132234 70031817 99H5078 47AC9978
Product Name Coaxial Connectors RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors connector,rf coaxial,sma str crimp plug,for LMR200 cable,50 ohm Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf Rf Coaxial, Sma Plug , 50 Ohm, Cable; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight Straight; Straight Plug Straight; Straight Plug
Termination Solder Crimp Crimp
Connector Type SMA SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 7123318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052986-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers