Amphenol Corporation Coaxial Connectors 132146

Description
RF Connector SMA Panel Mount Jack 4-Hole
Request a Quote Datasheet
Description
RF Connector SMA Panel Mount Jack 4-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 2530088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530088
Coaxial Connectors 2530088
RF Connector SMA Panel Mount Jack 4-Hole

RF Connector SMA Panel Mount Jack 4-Hole

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1238-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1238-ND
Coaxial Connector (RF) Assemblies ACX1238-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 132146 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
132146
RF Coaxial Panel Mount Connector 132146
SMA Straight Jack Round Post 50 Ohm 4-Hole Flange

SMA Straight Jack Round Post 50 Ohm 4-Hole Flange

Supplier's Site
SMA Connector - 132146 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132146
SMA Connector 132146
SMA Straight Jack 50 Ohm 4-Hole Flange

SMA Straight Jack 50 Ohm 4-Hole Flange

Buy Now
Swedesboro, NJ, United States
Connectors
132146
Connectors 132146
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132146
RF & Microwave 132146
RF Component

RF Component

Buy Now
RF Connectors / Coaxial Connectors - 132146 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132146
RF Connectors / Coaxial Connectors 132146
RF Connectors / Coaxial Connectors SMA PANEL MOUNT REC 4 HOLE EXT. TEF

RF Connectors / Coaxial Connectors SMA PANEL MOUNT REC 4 HOLE EXT. TEF

Buy Now Datasheet
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 32H4878 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
32H4878
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 32H4878
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 2530088 ACX1238-ND 132146 132146 132146 32H4878
Product Name Coaxial Connectors Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector SMA Connector RF Connectors / Coaxial Connectors Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data