SMA Straight Crimp Plug for RG-178 RG-196 50 Ohm
SMA STRAIGHT CRIMP PLUG FOR RG -178,196
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
CONN SMA PLUG STR 50 OHM SOLDER
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178B, RG196A; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA STRAIGHT CRIMP PLUG RG 178/196
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
| Richardson RFPD | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 132193 | 132193 | 132193 | ACX1206-ND | 132193 | 99H5052 | 132193 | 70031822 |
| Product Name | RF Coaxial Cable Mount Connector | Connectors | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Connector (RF) Assemblies | Coaxial Connector (RF) Assemblies | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | connector,rf coaxial,sma str crimp plug,for rg178,196 cable,50 ohm |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight; Straight Plug | Straight | Straight | ||||
| Termination | Solder | Crimp | Crimp | |||||
| Connector Type | SMA | SMA | SMA |