SMB 50 Ohm Non-Magnetic Straight PC Mount Jack Receptacle.
SMB Non-Magnetic Jack Assembly, Vertical
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder
RF/COAXIAL, SMB JACK, STR, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Copper; Frequency Max:4GHz RoHS Compliant: Yes
SMB NON-MAGNETIC JACK ASSEMBLY, VERTICAL, PCB MOUNT ROHS COMPLIANT: YES
SMB NON-MAGNETIC JACK ASSEMBLY, VERTICAL, PCB MOUNT ROHS COMPLIANT: YES
RF Connectors / Coaxial Connectors SMB PC ST JCK .095"
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 131-9701-211 | 131-9701-211 | J676-ND | 41K0093 | 55AC7779 | 131-9701-211 |
| Product Name | RF Coaxial Board Mount Connector | SMB Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Smb Jack, Str, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity | Smb Non-Magnetic Jack Assembly, Vertical, Pcb Mount Rohs Compliant Johnson - Cinch Connectivity | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector | Coaxial Connector; RF and Microwave Connector | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Connector Type | SMB; Jack, Male Pin | SMB | ||||
| Mounting | Through Hole | PCB Mount |