Amphenol Corporation Coaxial Connector (RF) Assemblies 132134RP

Description
RP-SMA Connector Jack, Male Pin 50Ohm Through Hole Solder
Request a Quote Datasheet
Description
RP-SMA Connector Jack, Male Pin 50Ohm Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1231-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1231-ND
Coaxial Connector (RF) Assemblies ACX1231-ND
RP-SMA Connector Jack, Male Pin 50Ohm Through Hole Solder

RP-SMA Connector Jack, Male Pin 50Ohm Through Hole Solder

Buy Now Datasheet
Coaxial Connectors (RF) - 132134RP - 848152-132134RP - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 132134RP
848152-132134RP
Coaxial Connectors (RF) - 132134RP 848152-132134RP
Manufacturer: AMPHENOL Win Source Part Number: 848152-132134RP Features: Connector Package: Bulk Family Name: 132134 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4010

Manufacturer: AMPHENOL
Win Source Part Number: 848152-132134RP
Features: Connector
Package: Bulk
Family Name: 132134
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4010

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-132134RP
50 OHM Electronic Connector 437-132134RP
CONN RP-SMA JACK STR 50 OHM PCB Product overview: 132134RP from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132134RP can be used for catalog matching and distributor lookup.

CONN RP-SMA JACK STR 50 OHM PCB Product overview: 132134RP from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132134RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 132134RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132134RP
RF Coaxial Board Mount Connector 132134RP
SMA Straight PCB Jack Through Hole 50 Ohm Reverse Polarized

SMA Straight PCB Jack Through Hole 50 Ohm Reverse Polarized

Supplier's Site
Coaxial Connectors - 2530085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530085
Coaxial Connectors 2530085
Amphenol RF 132134RP RF Connector

Amphenol RF 132134RP RF Connector

Supplier's Site
SMA Connector - 132134RP - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132134RP
SMA Connector 132134RP
RP-SMA Straight PCB Jack 50 Ohm

RP-SMA Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
132134RP
Connectors 132134RP
RF Connector

RF Connector

Buy Now
Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf - 51Y5208 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf
51Y5208
Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf 51Y5208
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

RF COAXIAL, SMA, STRAIGHT JACK, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Sma, Jack, Reverse Polarity, 50 Ohm, Pcb; Connector Type Amphenol Rf - 99H5022 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Jack, Reverse Polarity, 50 Ohm, Pcb; Connector Type Amphenol Rf
99H5022
Rf Coaxial, Sma, Jack, Reverse Polarity, 50 Ohm, Pcb; Connector Type Amphenol Rf 99H5022
RF COAXIAL, SMA, JACK, REVERSE POLARITY, 50 OHM, PCB; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes

RF COAXIAL, SMA, JACK, REVERSE POLARITY, 50 OHM, PCB; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132134RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132134RP
RF Connectors / Coaxial Connectors 132134RP
RF Connectors / Coaxial Connectors SMA STRAIGHT JACK PCB REV POL

RF Connectors / Coaxial Connectors SMA STRAIGHT JACK PCB REV POL

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 132134RP - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
132134RP
Coaxial Connector (RF) Assemblies 132134RP
CONN RP-SMA JACK STR 50 OHM PCB

CONN RP-SMA JACK STR 50 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ACX1231-ND 848152-132134RP 437-132134RP 132134RP 2530085 132134RP 51Y5208 132134RP 132134RP
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - 132134RP 50 OHM Electronic Connector RF Coaxial Board Mount Connector Coaxial Connectors SMA Connector Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Jack, Male Pin SMA SMA
Mounting Through Hole Through Hole
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data