SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab
SMA Straight Jack Flat Tab 50 Ohm 2H Flange
SMA Straight Jack 50 ohm 2-Hole Flange
RF Connectors / Coaxial Connectors PNL MNT JCK-2 HOLE/HORZ TAB
RF/COAXIAL, SMA, FLANGED JACK, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1963-ND | 132167 | 132167 | 132167 | 50M0363 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | SMA Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma, Flanged Jack, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA | |||
| Mounting | Panel Mount | Flange Mount, 2-Hole | |||
| Gender | Female / Jack | Female / Jack | Female / Jack |