Amphenol Corporation Connectors 132284

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
132284
Connectors 132284
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132284
RF & Microwave 132284
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 132284 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132284
RF Coaxial Cable Mount Connector 132284
SMA Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead

SMA Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead

Supplier's Site
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 132284 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
132284
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 132284
CONNEX

CONNEX

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Mounting Feature: Normal, Standard - Top

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ACX1421-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1421-ND
Coaxial Connector (RF) Assemblies ACX1421-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 132284 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132284
RF Connectors / Coaxial Connectors 132284
RF Connectors / Coaxial Connectors SMA BULKHEAD JACK 316/U O RING SEAL

RF Connectors / Coaxial Connectors SMA BULKHEAD JACK 316/U O RING SEAL

Buy Now Datasheet
Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf - 51Y5212 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf
51Y5212
Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf 51Y5212
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper; RoHS Compliant: Yes

RF COAXIAL, SMA, STRAIGHT JACK, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper; RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Sma, Bulkhead Jack, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H5121 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Bulkhead Jack, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H5121
Rf Coaxial, Sma, Bulkhead Jack, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H5121
RF COAXIAL, SMA, BULKHEAD JACK, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:12.4GHz RoHS Compliant: Yes

RF COAXIAL, SMA, BULKHEAD JACK, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD Heilind Electronics, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 132284 132284 132284 ACX1421-ND 132284 51Y5212 99H5121
Product Name Connectors RF Coaxial Cable Mount Connector Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Connectors,Interconnects Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf Rf Coaxial, Sma, Bulkhead Jack, 50 Ohm, Crimp; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack Straight; Straight Bulkhead Jack
Termination Solder Solder, PCB
Unlock Full Specs
to access all available technical data