SMA STRAIGHT SOLDER PLUG FOR .
SMA Straight Solder Plug for .141 Semi-R
SMA Straight Solder Plug for .141 Semi-R
CONN SMA PLUG STR 50 OHM SOLDER Product overview: 132102 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132102 can be used for catalog matching and distributor lookup.
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Straight Solder Plug for .141 Semi-Rigid 50 Ohm
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
CONN SMA PLUG STR 50 OHM SOLDER
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Semi Rigid; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA STRAIGHT PLUG .141 S/R GOLD
| Heilind Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Richardson RFPD | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 132102 | 2205491 | 437-132102 | ACX1176-ND | 132102 | 132102 | 70031806 | 132102 | 66H7627 | 132102 |
| Product Name | Connectors RF - Miniature (BNC,TNC,SC) | Coaxial Connectors | 50 OHM Electronic Connector | Coaxial Connector (RF) Assemblies | Connectors | RF Coaxial Cable Mount Connector | connector,rf coaxial,sma str solder plug w/contact,for 0.141 semi-rigid,50 ohm | Coaxial Connector (RF) Assemblies | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | Straight | |||||
| Connector Type | SMA | SMA | SMA | |||||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |