Amphenol Corporation Coaxial Connector (RF) Assemblies 132142

Description
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX2078-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2078-ND
Coaxial Connector (RF) Assemblies ACX2078-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 132142 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
132142
RF Coaxial Panel Mount Connector 132142
SMA Straight Jack Solder Cup 50 Ohm 4-Hole Flange

SMA Straight Jack Solder Cup 50 Ohm 4-Hole Flange

Supplier's Site
SMA Connector - 132142 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132142
SMA Connector 132142
SMA Straight Jack 50 Ohm 4-Hole Flange

SMA Straight Jack 50 Ohm 4-Hole Flange

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132142
RF & Microwave 132142
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
132142
Connectors 132142
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 132142 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132142
RF Connectors / Coaxial Connectors 132142
RF Connectors / Coaxial Connectors SMA BULKHEAD RECPT 4 HOLE FLANGE

RF Connectors / Coaxial Connectors SMA BULKHEAD RECPT 4 HOLE FLANGE

Buy Now Datasheet
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H5032 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H5032
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H5032
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX2078-ND 132142 132142 132142 99H5032
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector SMA Connector RF Connectors / Coaxial Connectors Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
Connector Type SMA SMA
Mounting Panel Mount Flange Mount, 4-Hole
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data