Cinch Connectivity Solutions Coaxial Connector (RF) Assemblies 131-3701-276

Description
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder
Request a Quote Datasheet
Description
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - J616-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
J616-ND
Coaxial Connector (RF) Assemblies J616-ND
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder

SMB Connector Jack, Male Pin 50Ohm Through Hole Solder

Buy Now Datasheet
Swedesboro, NJ, United States
SMB Connector
131-3701-276
SMB Connector 131-3701-276
SMB Jack Assembly, Vertical PCB Mount

SMB Jack Assembly, Vertical PCB Mount

Buy Now
RF Coaxial Board Mount Connector - 131-3701-276 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
131-3701-276
RF Coaxial Board Mount Connector 131-3701-276
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
SMB Jack Assembly, Vertical PCB Mount - 70090470 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMB Jack Assembly, Vertical PCB Mount
70090470
SMB Jack Assembly, Vertical PCB Mount 70090470
SMB Jack Assembly, Vertical PCB Mount

SMB Jack Assembly, Vertical PCB Mount

Supplier's Site
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity - 48F6116 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity
48F6116
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity 48F6116
RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG178, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG178, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 131-3701-276 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
131-3701-276
RF Connectors / Coaxial Connectors 131-3701-276
RF Connectors / Coaxial Connectors PC JCK .095"LEGS Ni

RF Connectors / Coaxial Connectors PC JCK .095"LEGS Ni

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 131-3701-276 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
131-3701-276
Coaxial Connector (RF) Assemblies 131-3701-276
CONN SMB JACK STR 50 OHM PCB

CONN SMB JACK STR 50 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number J616-ND 131-3701-276 131-3701-276 70090470 48F6116 131-3701-276 131-3701-276
Product Name Coaxial Connector (RF) Assemblies SMB Connector RF Coaxial Board Mount Connector SMB Jack Assembly, Vertical PCB Mount Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Category Coaxial Connector; RF and Microwave Connector Coaxial Connector
Connector Type SMB; Jack, Male Pin SMB SMB
Mounting Through Hole PCB Mount Through Hole
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data