Amphenol Corporation Coaxial Connector (RF) Assemblies 132117RP

Description
RP-SMA Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
RP-SMA Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1228-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1228-ND
Coaxial Connector (RF) Assemblies ACX1228-ND
RP-SMA Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder

RP-SMA Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 132117RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132117RP
RF Coaxial Cable Mount Connector 132117RP
SMA Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Reverse Polarized

SMA Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Reverse Polarized

Supplier's Site
SMA Connector - 132117RP - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132117RP
SMA Connector 132117RP
RP-SMA Straight Cable Jack 50 Ohm

RP-SMA Straight Cable Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
132117RP
Connectors 132117RP
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132117RP
RF & Microwave 132117RP
RF

RF

Buy Now
Rf/coaxial, Sma Rp Jack, Straight, Crimp; Connector Type Amphenol Rf - 99H5006 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Rp Jack, Straight, Crimp; Connector Type Amphenol Rf
99H5006
Rf/coaxial, Sma Rp Jack, Straight, Crimp; Connector Type Amphenol Rf 99H5006
RF/COAXIAL, SMA RP JACK, STRAIGHT, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMA RP JACK, STRAIGHT, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132117RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132117RP
RF Connectors / Coaxial Connectors 132117RP
RF Connectors / Coaxial Connectors SMA ST CRMP JK RG174 316 LMR100 REVPOL GD

RF Connectors / Coaxial Connectors SMA ST CRMP JK RG174 316 LMR100 REVPOL GD

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1228-ND 132117RP 132117RP 99H5006 132117RP
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector SMA Connector Rf/coaxial, Sma Rp Jack, Straight, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data