TE Connectivity Coax Connectors 1274663-2

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 24.1 MM  [.949 INCH ] RF Connector Mated Outer Diameter (Approximate) : 9.22 MM  [.363 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Additional Features : Stacked, Hardware Included Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : Mini BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 24.1 MM  [.949 INCH ] RF Connector Mated Outer Diameter (Approximate) : 9.22 MM  [.363 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Additional Features : Stacked, Hardware Included Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : Mini BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1274663-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1274663-2
Coax Connectors 1274663-2
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 24.1 MM  [.949 INCH ] RF Connector Mated Outer Diameter (Approximate) : 9.22 MM  [.363 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Additional Features : Stacked, Hardware Included Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : Mini BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 2
  • Number of Positions : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Profile Height from PCB : 24.1 MM  [.949 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 9.22 MM  [.363 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 2

Other


  • Additional Features : Stacked, Hardware Included
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : Mini BNC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A108632-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A108632-ND
Coaxial Connector (RF) Assemblies A108632-ND
BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Jack, 2 Position, Stacked R/a, Mini Bnc Rohs Compliant Te Connectivity - 82T5133 - Newark, An Avnet Company
Chicago, IL, United States
Jack, 2 Position, Stacked R/a, Mini Bnc Rohs Compliant Te Connectivity
82T5133
Jack, 2 Position, Stacked R/a, Mini Bnc Rohs Compliant Te Connectivity 82T5133
JACK, 2 POSITION, STACKED R/A, MINI BNC ROHS COMPLIANT: YES

JACK, 2 POSITION, STACKED R/A, MINI BNC ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 1274663-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1274663-2
RF Connectors / Coaxial Connectors 1274663-2
RF Connectors / Coaxial Connectors 2P STACKED R/A MINI BNC

RF Connectors / Coaxial Connectors 2P STACKED R/A MINI BNC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1274663-2 A108632-ND 82T5133 1274663-2
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Jack, 2 Position, Stacked R/a, Mini Bnc Rohs Compliant Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector BNC; Jack, Female Socket
Gender Female / Jack Female / Jack
Termination Through Hole - Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data