SMA Straight Solder Plug for .250 Semi-Rigid 50 Ohm
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG401; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes
SMA Connector Plug, Male Pin 50 Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors SMA ST PLUG SOLDER .250 SEMI RIGID
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 132296 | 132296 | ACX1179-ND | 99H5129 | 43-132296 | 132296 |
| Product Name | Connectors | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | SMA Connector Plug, Male Pin 50 Ohm Free Hanging (In-Line) Solder | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight; Straight Plug | Straight; Straight | Straight | ||
| Termination | Solder | Solder |